The AT24C02B is a 2 Kbit (256 x 8) Serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) from Atmel. It is a low-power, low-voltage device accessed via a two-wire serial interface (I2C). It's commonly used for storing small amounts of configuration data, user preferences, or calibration settings in a variety of electronic devices. Being END-OF-LIFE limits its availability.
Applications:
- Consumer Electronics: Used for storing user settings in TVs, DVD players, and other devices.
- Industrial Equipment: Employed for storing calibration data and configuration parameters in sensors and instruments.
- Automotive Systems: Utilized for storing vehicle identification numbers (VIN) and other important data.
- Security Devices: Used for storing encryption keys and access codes.
Features:
- 2 Kbit (256 x 8) EEPROM: Provides non-volatile storage for data retention even without power.
- Two-Wire Serial Interface (I2C): Uses a simple two-wire interface for communication with a microcontroller.
- Low-Voltage Operation: Operates at low voltages, typically 1.8V to 5.5V.
- Low Power Consumption: Minimizes power consumption for battery-powered applications.
- Write Protection: Offers a write protection feature to prevent accidental data modification.
- Self-Timed Write Cycle: Automatically manages the write cycle, simplifying programming.
Benefits:
- Non-Volatile Storage: Retains data even when power is removed.
- Easy to Use: Simple I2C interface simplifies integration with microcontrollers.
- Low Power: Suitable for battery-powered devices.
- Small Size: Compact package for space-constrained applications.
Additional Details:
The AT24C02B uses the I2C protocol for communication, which requires only two signal lines: SDA (Serial Data) and SCL (Serial Clock). The device has a device address that is used to select it on the I2C bus. Data is written to and read from the EEPROM using the I2C protocol. The device offers a write protection feature that can be used to prevent accidental data modification. It also has a self-timed write cycle, which simplifies programming. Although marked as END-OF-LIFE, it may still be suitable for maintaining older systems where replacing it would require significant redesign.