Products specifications Report Issue?

Reference Date Code 03+05+
Reference case SOP-8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
RoHS State Request Verification
Win Source Part Number 751042-24C08AN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C08AN CAD Model

Description

The 24C08AN is a 8K (1024 x 8) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Atmel (now Microchip Technology). It's a non-volatile memory chip that can be electrically erased and reprogrammed. It communicates via the two-wire I2C serial interface.

Applications

  • Consumer Electronics (TVs, Set-top boxes, DVD players)
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Data Logging
  • Configuration Storage

Features

  • 8K (1024 x 8) EEPROM
  • I2C Serial Interface
  • Low Voltage Operation
  • Write Protect Feature
  • Self-Timed Write Cycle
  • High Reliability
  • Small Package Options (e.g., DIP, SOIC)

Benefits

  • Provides non-volatile storage for configuration data, user preferences, and other critical information.
  • Simplifies circuit design with its two-wire I2C interface.
  • Reduces power consumption in battery-powered applications due to its low-voltage operation.
  • Prevents accidental data corruption with the write protect feature.
  • Eliminates the need for external timing circuits with its self-timed write cycle.
  • Ensures data retention and reliable operation over a wide temperature range.
  • Offers flexibility in board layout with its small package options.

Additional Details

The 24C08AN EEPROM is commonly used to store configuration settings, calibration data, or other non-volatile information in embedded systems. It supports byte-wise or page-wise writing. The device operates over a wide voltage range, which makes it compatible with various microcontroller and microprocessor systems. The I2C interface allows for easy integration with microcontrollers using only two signal lines (SDA and SCL). The device also includes a write protect feature to prevent accidental modification of the stored data. The self-timed write cycle simplifies the write operation, as the microcontroller does not need to provide external timing signals. This EEPROM is a reliable and cost-effective solution for non-volatile memory requirements in a wide range of applications. Detailed timing characteristics, addressing schemes, and other technical specifications can be found in the Atmel (Microchip Technology) datasheet.

You May Also Be Interested in

Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention