EN
  • EN
  • DE

215LKBAKA14FG

Part No 215LKBAKA14FG
Manufacturer ATI
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ATI
Win Source Part Number 7673-215LKBAKA14FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 215LKBAKA14FG CAD Model

Description

Overview of 215LKBAKA14FG

The 215LKBAKA14FG component offers a robust solution for professionals seeking reliability and longevity in their electronic devices. Whether used in basic or complex circuits, this component delivers exceptional results.

Key Features and Benefits

  • Exceptional Reliability: Guarantees consistent performance over extended periods.
  • Advanced Technology: Incorporates cutting-edge design principles for optimal functionality.
  • Wide Range of Compatibility: Suitable for diverse applications due to its adaptable nature.
  • Environmentally Friendly: Designed in compliance with environmental regulations.

Potential Applications

  • Automotive Electronics
  • Robotics
  • Networking Equipment
  • Renewable Energy Systems

Additional Details

Manufactured for efficiency and endurance, the 215LKBAKA14FG is a preferred choice for engineers looking to boost productivity and reduce downtime in electronic assemblies.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
ELAN Microelectronics
Need more? Email Us
Coilcraft
Need more? Email Us
AMIS
Lowest to $4.2781
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Bosch Sensortec
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess