The ATC100B101JT500XT is a high-performance, single-layer ceramic capacitor manufactured by ATC (American Technical Ceramics). This capacitor is designed for demanding applications requiring high Q, low ESR (Equivalent Series Resistance), and stable performance over a wide temperature range. It features a robust construction and is suitable for surface mount assembly.
Applications:
- RF and Microwave Circuits
- Filter Networks
- Timing Circuits
- Matching Networks
- Bypass and Decoupling Applications
- High-Frequency Oscillators
Features:
- High Q Factor: Ensures minimal signal loss and efficient energy storage.
- Low ESR: Reduces power dissipation and improves circuit performance.
- Stable Performance: Maintains consistent electrical characteristics over temperature and frequency variations.
- Surface Mount Design: Facilitates easy and reliable assembly.
- Single Layer Construction: Provides excellent high-frequency performance.
- High Reliability: Manufactured with stringent quality control processes.
Benefits:
- Improved Circuit Efficiency: The high Q and low ESR minimize signal loss and improve overall circuit efficiency.
- Stable Operation: Consistent performance over a wide temperature range ensures reliable operation in various environments.
- Reduced Noise: Effective decoupling capabilities minimize noise and interference in sensitive circuits.
- Easy Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
- Long Lifespan: The robust construction and high-quality materials ensure a long and reliable operational life.
Additional Details:
The ATC100B101JT500XT has a capacitance value of 100pF with a tolerance of ±5%. Its voltage rating is 500VDC. The operating temperature range typically spans from -55°C to +125°C. The capacitor's compact size makes it suitable for dense circuit board layouts. It is commonly used in telecommunications equipment, radar systems, and other high-frequency applications where performance and reliability are critical.