EN
  • EN
  • DE

800B102JT50XT

Part No 800B102JT50XT
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190852-800B102JT50XT
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 800B102JT50XT CAD Model

Description

The 800B102JT50XT is a high-performance multilayer ceramic capacitor (MLCC) manufactured by ATC (American Technical Ceramics). It is designed for demanding applications requiring high reliability, high voltage, and stable performance over a wide temperature range. This capacitor utilizes a robust ceramic dielectric material, providing exceptional electrical characteristics and long-term stability.

Applications

  • RF and Microwave circuits
  • High-frequency power amplifiers
  • Filter networks
  • Bypass and decoupling applications in high-voltage circuits
  • Medical devices
  • Aerospace and defense systems

Features

  • High Voltage: Rated for 500VDC.
  • High Q: Offers a high Q factor, minimizing losses in high-frequency applications.
  • Low ESR: Features a low Equivalent Series Resistance (ESR) for efficient power transfer.
  • Stable Performance: Exhibits stable capacitance over temperature and voltage variations.
  • RoHS Compliant: Meets RoHS requirements for environmental compliance.
  • Multilayer Construction: Utilizes multilayer ceramic construction for compact size and high capacitance value.

Benefits

  • Improved Circuit Performance: High Q and low ESR contribute to improved signal integrity and reduced power dissipation.
  • Enhanced Reliability: Robust design ensures reliable operation in harsh environments.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Long Lifespan: Stable capacitance and voltage ratings ensure long-term reliability.
  • Reduced Noise: Effective decoupling capabilities minimize noise and interference in sensitive circuits.

Technical Specifications

While precise technical specifications may vary, typical specifications for similar ATC high-voltage MLCCs include:

  • Capacitance: 1000 pF (102)
  • Voltage Rating: 500 VDC
  • Temperature Coefficient of Capacitance (TCC): Typically within a specified range (e.g., ±15%)
  • Operating Temperature Range: -55°C to +125°C
  • Tolerance: J = ±5%
  • Dielectric Material: Ceramic
  • Termination Material: Various options, including nickel barrier with tin plating.
  • Case Size: 800B (specific dimensions vary)

Note: Always refer to the official ATC datasheet for the 800B102JT50XT for precise specifications and application guidelines.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Molex, LLC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
GE Critical Power
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Analog Devices Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5082 $60.3280
95+ $1.2376 $117.5720
145+ $1.1989 $173.8405
200+ $1.1602 $232.0400
260+ $1.1215 $291.5900
345+ $1.0055 $346.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 735 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess