EN
  • EN
  • DE

800A200JT250XT

Part No 800A200JT250XT
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111818-800A200JT250XT
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 800A200JT250XT CAD Model

Description

The 800A200JT250XT is a high-performance multilayer ceramic capacitor (MLCC) manufactured by ATC (American Technical Ceramics). It is designed for critical applications that require high reliability, high voltage, and stable performance at high frequencies.

Applications:

  • High-Power RF Amplifiers: Used in RF power amplifiers for impedance matching and filtering.
  • High-Voltage Power Supplies: Employed in high-voltage power supplies for filtering and energy storage.
  • Medical Imaging Equipment: Integrated into MRI machines and other medical imaging devices requiring high reliability and precision.
  • Military and Aerospace Systems: Utilized in radar systems, communication equipment, and avionics where robust performance in harsh environments is essential.
  • Broadcast Transmitters: Applied in broadcast transmitters for signal conditioning and filtering.

Features:

  • High Voltage Rating: Features a high voltage rating of 250V, suitable for high-voltage applications.
  • High Q Factor: Offers a high-quality factor (Q) for minimal energy loss at high frequencies.
  • Low ESR: Features low equivalent series resistance (ESR) for efficient performance.
  • Stable Performance: Provides stable performance over temperature and voltage variations.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Reliable Operation: Ensures reliable operation in high-voltage and high-frequency applications.
  • Optimal Performance: Provides optimal performance in demanding environments due to its high Q factor and low ESR.
  • Minimal Energy Loss: Reduces energy loss, improving the efficiency of electronic circuits.
  • Long-Term Stability: Offers long-term stability, ensuring consistent performance over time.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.

Additional Details:

The 800A200JT250XT capacitor has a capacitance value of 20 pF. The "JT" indicates a specific tolerance (typically ±5%). The capacitor is designed for surface mount technology (SMT) and is commonly used in applications requiring high-reliability, high-voltage, and high-frequency performance. ATC capacitors are known for their robust construction and ability to handle demanding power requirements.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Microchip Technology
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess