EN
  • EN
  • DE

600S3R9CT250T

Part No 600S3R9CT250T
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1132554-600S3R9CT250T
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 600S3R9CT250T CAD Model

Description

The 600S3R9CT250T is a high-performance, multilayer ceramic capacitor manufactured by ATC (American Technical Ceramics). It is designed for critical applications requiring high Q, low ESR (Equivalent Series Resistance), and stable performance over temperature and frequency. This capacitor is commonly used in RF and microwave circuits, providing reliable performance in demanding environments.

Applications

  • RF Power Amplifiers: Used for impedance matching and bypassing in RF power amplifier circuits.
  • Low Noise Amplifiers (LNAs): Employed in LNAs for stable biasing and decoupling.
  • Filters: Integrated into RF and microwave filters for precise frequency response.
  • Oscillators: Used in oscillator circuits for frequency stabilization and tuning.
  • Matching Networks: Utilized in impedance matching networks to optimize signal transfer.

Features

  • Capacitance: 3.9 pF (picofarads)
  • Voltage Rating: 250 VDC
  • Temperature Coefficient of Capacitance (TCC): +90 ppm/°C ± 20 ppm/°C (typically)
  • Operating Temperature Range: -55°C to +125°C
  • High Q: Provides high Q-factor for low loss performance.
  • Low ESR: Offers low equivalent series resistance for minimal signal attenuation.
  • Multilayer Construction: Multilayer design for high reliability and performance.

Benefits

  • Stable Performance: Provides stable capacitance over a wide temperature range, ensuring consistent performance.
  • Low Loss: High Q and low ESR minimize signal loss, crucial for RF and microwave applications.
  • High Reliability: Robust multilayer construction ensures long-term reliability in demanding environments.
  • Precise Capacitance: Accurate capacitance value for precise circuit tuning and performance.
  • Wide Operating Temperature Range: Suitable for use in a broad range of environmental conditions.

Additional Details

The 600S3R9CT250T capacitor features a small form factor, making it suitable for compact circuit designs. Its multilayer construction ensures high reliability and stable performance. The capacitor is designed for surface-mount applications. The +90 ppm/°C ± 20 ppm/°C temperature coefficient indicates how the capacitance changes with temperature. The high Q and low ESR characteristics make it ideal for applications where signal loss must be minimized. It is commonly used in high-frequency applications where stable and reliable performance is critical.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
TE Connectivity
Need more? Email Us
Conexant Systems
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess