The 600S2R0AT250T is a high-performance ceramic capacitor produced by ATC (American Technical Ceramics). This capacitor is engineered for demanding applications that require high reliability, high voltage with stable performance, particularly in RF and microwave circuits. The 'S' series highlights specific construction and performance aspects.
Applications
- RF and Microwave circuits
- High-frequency filters
- Matching networks
- Bypass and decoupling
- RF Power Amplifiers
Features
- High Q factor
- Low ESR (Equivalent Series Resistance)
- High self-resonant frequency
- Stable performance across temperature variations
- RoHS compliant
- Precise tolerances
Benefits
- Improved circuit performance due to low losses
- Enhanced reliability in harsh environments
- Minimized signal distortion
- Prolonged operating lifespan
- Simplified integration into existing designs
Additional Details
The 600S2R0AT250T features a capacitance value of 2.0 pF (2R0). Its voltage rating is 250V. Typically, the operating temperature range extends from -55°C to +125°C. The dielectric material is generally a high-quality ceramic formulation designed for exceptional electrical characteristics. Surface-mount configurations facilitate automated assembly. The datasheet contains extensive details on temperature coefficient, ESR, and Q factor. This capacitor's design emphasizes minimal parasitic inductance and resistance.
ATC capacitors such as the 600S2R0AT250T are frequently used in critical applications where unwavering performance and robustness are essential. Their durable construction and premium materials ensure dependable operation, even under stringent conditions. Always consult the manufacturer's datasheet to confirm that all application-specific specifications are met. Proper handling and assembly techniques are crucial to maintaining capacitor integrity and preventing damage. These capacitors offer a robust solution for demanding RF and microwave designs, surpassing the performance of standard capacitors in key areas.