EN
  • EN
  • DE

600F1R8BT250T

Part No 600F1R8BT250T
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1187834-600F1R8BT250T
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 600F1R8BT250T CAD Model

Description

The 600F1R8BT250T is a high-performance, single-layer ceramic capacitor manufactured by ATC (American Technical Ceramics). It is designed for critical applications requiring high Q, low ESR (Equivalent Series Resistance), and stable performance over temperature and frequency. This capacitor is commonly used in RF and microwave circuits, providing reliable performance in demanding environments.

Applications

  • RF Power Amplifiers: Used for impedance matching and bypassing in RF power amplifier circuits.
  • Low Noise Amplifiers (LNAs): Employed in LNAs for stable biasing and decoupling.
  • Filters: Integrated into RF and microwave filters for precise frequency response.
  • Oscillators: Used in oscillator circuits for frequency stabilization and tuning.
  • Matching Networks: Utilized in impedance matching networks to optimize signal transfer.

Features

  • Capacitance: 1.8 pF (picofarads)
  • Voltage Rating: 250 VDC
  • Temperature Coefficient of Capacitance (TCC): 0 ± 30 ppm/°C
  • Operating Temperature Range: -55°C to +125°C
  • High Q: Provides high Q-factor for low loss performance.
  • Low ESR: Offers low equivalent series resistance for minimal signal attenuation.
  • Single Layer Construction: Single-layer design for high reliability.

Benefits

  • Stable Performance: Provides stable capacitance over a wide temperature range, ensuring consistent performance.
  • Low Loss: High Q and low ESR minimize signal loss, crucial for RF and microwave applications.
  • High Reliability: Robust single-layer construction ensures long-term reliability in demanding environments.
  • Precise Capacitance: Accurate capacitance value for precise circuit tuning and performance.
  • Wide Operating Temperature Range: Suitable for use in a broad range of environmental conditions.

Additional Details

The 600F1R8BT250T capacitor features a small form factor, making it suitable for compact circuit designs. Its single-layer construction ensures high reliability and stable performance. The capacitor is designed for surface-mount applications. The 0 ± 30 ppm/°C temperature coefficient ensures minimal capacitance variation with temperature changes. The high Q and low ESR characteristics make it ideal for applications where signal loss must be minimized. It is commonly used in high-frequency applications where stable and reliable performance is critical.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
TE Connectivity
Need more? Email Us
Anachip Corp
Need more? Email Us
Conexant Systems
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Contact for details
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6437 $57.9330
220+ $0.5282 $116.2040
340+ $0.5117 $173.9780
470+ $0.4952 $232.7440
605+ $0.4788 $289.6740
810+ $0.4292 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,858 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess