EN
  • EN
  • DE

100B110JT500XT

Part No 100B110JT500XT
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988891-100B110JT500XT
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100B110JT500XT CAD Model

Description

The ATC 100B110JT500XT is a high-performance, single-layer ceramic capacitor designed for demanding applications requiring high Q, low ESR, and stable performance over a wide temperature range. This capacitor is known for its reliability and suitability for critical RF and microwave circuits.

Applications

  • RF Power Amplifiers
  • Low Noise Amplifiers (LNAs)
  • Filter Networks
  • Matching Networks
  • High-Frequency Oscillators

Features

  • High Q Factor: Minimizes losses and improves circuit efficiency.
  • Low ESR (Equivalent Series Resistance): Reduces heat generation and improves performance.
  • Stable Performance: Maintains consistent characteristics over temperature and voltage variations.
  • Single-Layer Construction: Provides excellent high-frequency performance.
  • High Self-Resonant Frequency (SRF): Enables operation at higher frequencies.

Benefits

  • Improved RF Performance: High Q and low ESR enhance signal strength and reduce insertion loss.
  • Increased Circuit Efficiency: Minimizes power dissipation and improves overall system performance.
  • Reliable Operation: Stable performance ensures consistent behavior under varying conditions.
  • Suitable for High-Frequency Applications: Excellent SRF allows operation at higher frequencies without significant degradation.
  • Long-Term Reliability: Robust construction ensures long-term dependable performance.

Additional Details

The ATC 100B110JT500XT has a capacitance value of 1.0 pF (picofarad). The voltage rating is typically 500 VDC. The high Q factor and low ESR make it suitable for applications where minimizing losses is crucial. It's constructed using high-quality ceramic materials to ensure its stability and performance. This capacitor is commonly used in applications where precise capacitance values and stable performance are essential, such as in RF power amplifiers and low-noise amplifiers. It also features a tight tolerance for accurate and predictable circuit behavior.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4144 $61.8016
32+ $3.6221 $115.9072
50+ $3.5089 $175.4450
69+ $3.3957 $234.3033
88+ $3.2825 $288.8600
118+ $2.9429 $347.2622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess