EN
  • EN
  • DE

RTX4080-O16G-NOCTUA

Part No RTX4080-O16G-NOCTUA
Manufacturer ASUS
Catalog Graphics
Description GeForce RTX 4080 16GB GDDR6X Noctua OC Edition
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475146-RTX4080-O16G-NOCTUA
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian RTX4080-O16G-NOCTUA CAD Model

Description

The ASUS RTX4080-O16G-NOCTUA Graphics Card represents a pinnacle of cooling technology and graphics performance, integrated into the robust NVIDIA GeForce RTX 4080 platform. Boasting an impressive 16GB GDDR6X memory, this card is designed to cater to gamers and professional users who demand the highest levels of performance without compromise. The Noctua OC Edition signifies an exclusive collaboration with Noctua to provide state-of-the-art cooling solutions, ensuring that the card remains cool even under intense gaming or rendering workloads. Its cutting-edge architecture and ray tracing capabilities deliver lifelike graphics, making it an ideal choice for enthusiasts seeking to push their gaming experiences to the next level or professionals in need of substantial rendering power. With support for the latest display standards and multiple monitor setups, the RTX4080-O16G-NOCTUA also offers versatility for a wide range of use cases from high-definition gaming to sophisticated creative work.

You May Also Be Interested in

Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
NVIDIA RTX A6000 48GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess