EN
  • EN
  • DE

ROG-STRIX-RX5600XT-T6G-GAMING

Part No ROG-STRIX-RX5600XT-T6G-GAMING
Manufacturer ASUS
Catalog Graphics
Description ROG Strix Radeon RX 5600 XT TOP 6GB GDDR6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475722-ROG-STRIX-RX5600XT-T6G-GAMING
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian ROG-STRIX-RX5600XT-T6G-GAMING CAD Model

Description

The ASUS ROG-STRIX-RX5600XT-T6G-GAMING graphics card is meticulously crafted for hardcore gamers who seek exceptional performance and cooling. Powered by the ROG Strix Radeon RX 5600 XT with 6GB of GDDR6 memory, this GPU excels in delivering high-fidelity 1080p gaming, making it perfect for esports and high-frame-rate gaming. It comes equipped with triple axial-tech fans and a large heatsink that ensure efficient cooling and superior thermal performance, maintaining stability under heavy loads. The card's Aura Sync RGB lighting allows for personalization and synchronization with other Aura-enabled products. Featuring premium components, Auto-Extreme Technology, and a reinforced frame, the ROG-STRIX-RX5600XT-T6G-GAMING is built for lasting durability and performance, meeting the exacting standards of the most demanding gamers.

You May Also Be Interested in

Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (active)
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 7120P
Need more? Email Us
Lenovo
NVIDIA Tesla K80
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess