EN
  • EN
  • DE

ROG-STRIX-RTX4060TI-8G-GAMING

Part No ROG-STRIX-RTX4060TI-8G-GAMING
Manufacturer ASUS
Catalog Graphics
Description ROG Strix GeForce RTX 4060 Ti 8GB GDDR6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475209-ROG-STRIX-RTX4060TI-8G-GAMING
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian ROG-STRIX-RTX4060TI-8G-GAMING CAD Model

Description

The ROG Strix GeForce RTX 4060 Ti 8GB GDDR6 is a top-tier graphics card designed for gamers and creators seeking exceptional performance and reliability. Manufactured by ASUS, a leader in the PC hardware industry, this GPU is part of the renowned ROG Strix series, known for its advanced cooling solutions, robust build quality, and powerful performance. The GeForce RTX 4060 Ti chip is built on NVIDIA’s latest architecture, offering cutting-edge features like ray tracing and AI-driven enhancements for a truly immersive gaming experience. With 8GB of GDDR6 memory, this card handles high-resolution textures and complex 3D models with ease, ensuring smooth gameplay at high settings. The ROG Strix variant boasts a triple-fan setup for excellent thermal management, customizable RGB lighting, and additional features for overclocking, making it a perfect choice for enthusiasts looking to push their system's limits.

You May Also Be Interested in

Supermicro
RADEON HD 5450 NOISELESS EDITION
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Lenovo
NVIDIA Tesla K10
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess