EN
  • EN
  • DE

H310M-K

Part No H310M-K
Manufacturer ASUS
Catalog Systemboard
Description Motherboard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476117-H310M-K
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian H310M-K CAD Model

Description

The ASUS H310M-K motherboard presents a cost-effective solution for building a budget-friendly yet competent system. This motherboard is based on the Intel H310 chipset and supports 8th generation Intel Core processors, offering essential features without compromising on performance. It caters to users seeking an efficient and reliable platform for everyday computing tasks. Key features include DDR4 memory support, allowing users to benefit from faster and more efficient memory performance. It also comes equipped with SATA 6Gb/s ports for storage devices and USB 3.1 Gen 1 for high-speed data transfers. Despite its compact micro-ATX form factor, the H310M-K does not fall short on durability and reliability, incorporating ASUS's 5X Protection III system. This includes advancements such as LANGuard and overvoltage protection, ensuring the motherboard's longevity. With its straightforward design, the H310M-K is not only accessible to first-time builders but also dependable for anyone looking to assemble a PC that balances cost and capability. This motherboard is notably suited for office settings or home usage, where basic computing requirements are prioritized over high-end gaming or heavy multitasking needs.

You May Also Be Interested in

Supermicro
Supermicro X10DRT-P Motherboard
Need more? Email Us
Supermicro
Supermicro X9DRG-O-PCIE Motherboard
Need more? Email Us
Supermicro
Supermicro X11DPU Motherboard
Need more? Email Us
Supermicro
Supermicro X10SLM+-LN4F
Need more? Email Us
Supermicro
Supermicro X11DPH-T Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRG-HT Motherboard
Need more? Email Us
Supermicro
X9SCD-F Motherboard for SYS-5037MC-H8TRF
Need more? Email Us
Supermicro
Supermicro X11DPT-B Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRH-IT Motherboard
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess