EN
  • EN
  • DE

90SKC000-M7ZAN0

Part No 90SKC000-M7ZAN0
Manufacturer ASUS
Catalog Graphics
Description L40S 48GB 350W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1473902-90SKC000-M7ZAN0
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian 90SKC000-M7ZAN0 CAD Model

Description

The Asus 90SKC000-M7ZAN0 represents the pinnacle of NVIDIA's graphics card offerings, tailored towards the ultra-high-end segment of gamers and professionals. Known for its impressive L40S GPU with a staggering 48GB of memory and a robust 350W power consumption, this card delivers unmatched performance. It's engineered for enthusiasts seeking to push the limits of graphical fidelity, capable of running the latest AAA titles at the highest settings, and professionals in video editing, 3D animation, and real-time rendering who require top-tier computational efficiency. This Asus card emphasizes reliability, longevity, and peak performance, making it a premium choice in the NVIDIA lineup.

You May Also Be Interested in

Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (active)
Need more? Email Us
Lenovo
NVIDIA Tesla K80
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA RTX A6000 48GB GDDR6 GPU PCI-E
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess