EN
  • EN
  • DE

DU1P0-05D05

Part No DU1P0-05D05
Manufacturer Astrodyne Corporation
Catalog Miscellaneous
Description Isolated and Unregulated 1 WATT Modular DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Astrodyne Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822162-DU1P0-05D05
Ultra Librarian 3D Model Ultra Librarian DU1P0-05D05 CAD Model

Description

The DU1P0-05D05 is a DC-DC converter manufactured by Astrodyne Corporation. This power module is designed to provide a regulated 5V output from a 5V input. It's used in a variety of applications requiring isolated and regulated power.

Applications

  • Isolated power supplies
  • Industrial automation
  • Instrumentation
  • Medical equipment
  • Telecommunications
  • Powering sensitive analog circuitry

Features

  • Input Voltage: 5VDC
  • Output Voltage: 5VDC
  • Output Current: Up to 200mA (0.2A)
  • Isolation Voltage: Typically 1kVDC or higher
  • Short circuit protection
  • Overload protection

Benefits

  • Provides electrical isolation between input and output
  • Regulated output voltage ensures stable power
  • Protects connected circuitry from voltage spikes and surges
  • Compact size for space-constrained applications
  • High reliability for long-term performance

Additional Details

The DU1P0-05D05 offers a tightly regulated 5V output, making it ideal for powering sensitive analog and digital circuits. The isolation barrier provides protection against ground loops and other noise sources. The converter is typically available in a compact SIP or DIP package. The operating temperature range is often from -40°C to +85°C, allowing it to be used in harsh environments. For the most accurate specifications, it is essential to consult the Astrodyne Corporation datasheet for the DU1P0-05D05.

It’s important to note that while the input and output voltages are both 5V, the key benefit of this converter is the isolation it provides. This prevents unwanted signals or voltage differences from passing between the input and output circuits, protecting sensitive components and improving overall system performance.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess