EN
  • EN
  • DE

AMT23015L

Part No AMT23015L
Manufacturer Astro Tool Corp
Catalog Crimper, Applicator, Press Accessories
Description Tool Locator M22520/23-15
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143236-AMT23015L
Categories Tools and Supplies
Manufacturer Astro Tool Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMT23015L CAD Model

Description

The Astro Tool Corp. AMT23015L is a tool from Astro Tool Corp.

  • Category: Tools and Supplies
  • Applications: variety of applications
  • Features: high-quality tool that is ideal for use in electronic applications
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • RoHS Compliant: No

You May Also Be Interested in

TE Connectivity
REPLACEMENT SOLENOID ASSY
Need more? Email Us
TE Connectivity
TOGGLE LEVER
Need more? Email Us
HARTING
HAR-BUS HM INSERT BLOCK TYPE A
Need more? Email Us
TE Connectivity
SHIM SUB-ASSY
Need more? Email Us
TE Connectivity
MOTOR, 1/4 HP, SINGLE PHASE
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG 12POS F CRIMP W/JIG
Need more? Email Us
Hirose Electric Co Ltd
TOOL JIG ASSEMBLY FOR HR25-7TP
Need more? Email Us
Hirose Electric Co Ltd
TOOL WIRING JIG FOR SOLDER PLUG
Need more? Email Us
Hirose Electric Co Ltd
TOOLING ASSY FOR HR10J
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess