EN
  • EN
  • DE

AFFC-2555-050-SHB-T

Part No AFFC-2555-050-SHB-T
Manufacturer Assmann WSW Components
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058629-AFFC-2555-050-SHB-T
Categories OEM Parts(A-B)
Manufacturer Assmann WSW Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFFC-2555-050-SHB-T CAD Model

Description

The AFFC-2555-050-SHB-T is a Flat Flex Cable (FFC) connector manufactured by Assmann WSW Components. It is designed for connecting FFC or Flexible Printed Circuit (FPC) cables to a printed circuit board (PCB). The 2555 likely references the contact pitch, 0.5mm, a common pitch for FFC/FPC connectors. This connector is typically used for high-density interconnections in compact electronic devices.

Applications:

  • LCD panels: Used to connect LCD panels to the main board in laptops, monitors, and TVs.
  • DVD players: Connects the optical drive to the main board.
  • Printers: Connects the print head to the control board.
  • Digital cameras: Used for connecting the image sensor and display to the main board.
  • Mobile phones: Connects displays, cameras, and other components within the device.

Features:

  • 0.5mm pitch: Provides high-density connection for FFC/FPC cables.
  • Surface mount: Designed for surface mounting on PCBs.
  • Top contact: Cable insertion from the top.
  • SHB = SMT Horizontal Backlock Type: Indicates a surface mount, horizontal (cable inserts horizontally), backlock type. Backlock refers to the cable locking mechanism on the back of the connector.
  • T = Tape & Reel packaging: Supplied in tape and reel packaging for automated assembly.
  • Low profile: Minimizes the overall height of the connection.
  • Durable construction: Made from high-quality materials for long-lasting performance.

Benefits:

  • High-density connection: Allows for a large number of connections in a small space.
  • Easy to assemble: Surface mount design simplifies the assembly process.
  • Reliable connection: Ensures a secure and stable connection between the FFC/FPC cable and the PCB.
  • Space-saving: Low profile design minimizes the overall height of the connection.
  • Automated assembly: Tape and reel packaging enables efficient automated assembly.

Additional Details:

The AFFC-2555-050-SHB-T connector is designed for use with 0.5mm pitch FFC/FPC cables. The connector typically features a locking mechanism to secure the cable in place. It is important to use the correct insertion and extraction tools to avoid damaging the connector or cable. The operating temperature range is typically -25°C to +85°C. Voltage and current ratings are dependent on the specific application and cable used. This connector is a reliable and cost-effective solution for connecting FFC/FPC cables in a wide range of electronic devices.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess