EN
  • EN
  • DE

ASM1440

Part No ASM1440
Manufacturer Asmedia
Catalog HOT - SALES and EOL Components (0 - A)
Description 16-to-8 channel multiplexer/demultiplexer switch with Hi-Z outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Asmedia
Win Source Part Number 59948-ASM1440
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ASM1440 CAD Model

Description

The ASM1440 is a high-performance 10Gb/s USB 3.2 Gen 2x2 host controller from ASMedia Technology Inc. It is a single-chip solution that supports two lanes of PCI Express 3.0 upstream and two lanes of USB 3.2 Gen 2x2 downstream. The ASM1440 also supports a number of other features, including:

  • USB Power Delivery (USB PD) 3.0 up to 100W
  • Alternate Mode 2.0 for DisplayPort 1.4 and HDMI 2.0
  • SuperSpeed USB 10Gbps signaling rate
  • Low power consumption
  • Easy-to-use software development kit (SDK)

The ASM1440 is a versatile solution that can be used in a wide range of applications, including:

  • Desktop computers
  • Laptops
  • Tablets
  • Smartphones
  • Servers
  • Storage devices
  • Networking equipment
  • Industrial automation equipment

Product Highlights

  • High-performance 10Gb/s USB 3.2 Gen 2x2 host controller
  • Single-chip solution supports two lanes of PCI Express 3.0 upstream and two lanes of USB 3.2 Gen 2x2 downstream
  • Supports USB Power Delivery (USB PD) 3.0 up to 100W
  • Supports Alternate Mode 2.0 for DisplayPort 1.4 and HDMI 2.0
  • SuperSpeed USB 10Gbps signaling rate
  • Low power consumption
  • Easy-to-use software development kit (SDK)

Applications

  • Desktop computers
  • Laptops
  • Tablets
  • Smartphones
  • Servers
  • Storage devices
  • Networking equipment
  • Industrial automation equipment

Benefits

  • The ASM1440 provides a number of benefits to users, including:
  • Increased performance: The ASM1440 is a high-performance USB 3.2 Gen 2x2 host controller that can deliver up to 10Gb/s of data transfer speed. This is twice the speed of USB 3.2 Gen 2 and four times the speed of USB 3.1 Gen 1.
  • Reduced power consumption: The ASM1440 is designed to be low-power, which helps to extend battery life in mobile devices and reduce energy costs in servers and other data center equipment.
  • Versatility: The ASM1440 can be used in a wide range of applications, from desktop computers to smartphones to industrial automation equipment. This makes it a good choice for companies that need a single USB 3.2 Gen 2x2 host controller solution for all of their products.

Conclusion

The ASM1440 is a high-performance, versatile, and low-power USB 3.2 Gen 2x2 host controller that can be used in a wide range of applications. It is a good choice for companies that need a single USB 3.2 Gen 2x2 host controller solution for all of their products.

Additional Information

The ASM1440 is available in a QFN42 package and is RoHS compliant. It is also supported by a comprehensive software development kit (SDK) that makes it easy to develop drivers and applications for the chip.

Here are some additional examples of how the ASM1440 can be used:

  • In a desktop computer, the ASM1440 can be used to connect external storage devices, such as hard drives, solid state drives, and optical drives. It can also be used to connect high-bandwidth devices, such as external graphics cards and video capture devices.
  • In a laptop, the ASM1440 can be used to connect external storage devices, such as hard drives and solid state drives. It can also be used to connect high-bandwidth devices, such as external monitors and docking stations.
  • In a tablet, the ASM1440 can be used to connect external storage devices, such as USB flash drives and external hard drives. It can also be used to connect high-bandwidth devices, such as external monitors and keyboards.
  • In a smartphone, the ASM1440 can be used to connect external storage devices, such as USB flash drives and external hard drives. It can also be used to connect high-bandwidth devices, such as external monitors and projectors.
  • In a server, the ASM1440 can be used to connect external storage devices, such as hard drives and solid state drives. It can also be used to connect high-bandwidth devices, such as external network cards and video capture devices.
  • In a storage device, the ASM1440 can be used to connect the device to a host computer. It can also be used to connect multiple storage devices together.
  • In a networking device, the ASM144

You May Also Be Interested in

KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Intersil
Need more? Email Us
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Vishay
Need more? Email Us
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess