EN
  • EN
  • DE

ASM1352R

Part No ASM1352R
Manufacturer Asmedia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asmedia
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817852-ASM1352R
Ultra Librarian 3D Model Ultra Librarian ASM1352R CAD Model

Description

The ASM1352R is a high-performance USB 3.1 to SATA 6Gb/s bridge controller manufactured by ASMedia Technology Inc. This controller facilitates the connection of SATA storage devices to a USB port, enabling high-speed data transfer rates and efficient storage solutions. It is commonly used in external hard drives, solid-state drives (SSDs), and other storage peripherals.

Applications

  • External Hard Drives: Used in external hard drive enclosures to connect SATA HDDs to USB ports for portable storage.
  • Solid-State Drives (SSDs): Integrated into SSD enclosures to provide high-speed USB connectivity for external SSDs.
  • USB Storage Devices: Used in various USB storage devices to bridge the gap between SATA storage and USB interfaces.
  • Docking Stations: Employed in docking stations to provide SATA connectivity for external storage devices via USB.
  • Embedded Systems: Integrated into embedded systems requiring external SATA storage connectivity through USB ports.

Features

  • USB 3.1 Gen 2 Support: Compliant with USB 3.1 Gen 2 specifications, supporting data transfer rates up to 10Gbps.
  • SATA 6Gb/s Support: Supports SATA 6Gb/s interface for high-speed data transfer with SATA storage devices.
  • UASP Support: Supports USB Attached SCSI Protocol (UASP) for improved data transfer performance and efficiency.
  • Backward Compatibility: Backward compatible with USB 3.0 and USB 2.0 standards, ensuring compatibility with older devices.
  • Low Power Consumption: Designed for low power consumption to minimize heat generation and extend battery life in portable devices.

Benefits

  • High-Speed Data Transfer: Enables high-speed data transfer rates between SATA storage devices and USB ports, improving overall performance.
  • Improved Efficiency: Enhances data transfer efficiency with UASP support, reducing latency and improving throughput.
  • Wide Compatibility: Compatible with a wide range of USB and SATA devices, ensuring seamless integration and usability.
  • Simplified Design: Simplifies the design process by providing a single-chip solution for bridging SATA storage to USB interfaces.
  • Lower Power Consumption: Reduces power consumption, making it suitable for portable and battery-powered devices.

Additional Details

The ASM1352R USB 3.1 to SATA bridge controller typically includes features such as integrated voltage regulators, power management, and error correction mechanisms. It is available in various package options to accommodate different board layouts and assembly requirements. The datasheet provides detailed specifications and application guidelines to ensure proper integration and performance.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0434 $65.2170
11+ $10.7022 $117.7242
17+ $10.3684 $176.2628
24+ $10.0335 $240.8040
30+ $9.6985 $290.9550
40+ $8.6960 $347.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess