EN
  • EN
  • DE

ASM1442K

Part No ASM1442K
Manufacturer Asmedia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asmedia
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817853-ASM1442K
Ultra Librarian 3D Model Ultra Librarian ASM1442K CAD Model

Description

The ASM1442K is a DisplayPort level shifter IC manufactured by Asmedia Technology Inc. It serves to improve signal integrity and extend the reach of DisplayPort signals, especially in applications where the signal must travel over longer distances or through noisy environments. This component is often used in laptops, desktops, docking stations, and other devices requiring reliable DisplayPort connections.

Applications

  • Laptop Computers
  • Desktop Computers
  • Docking Stations
  • Monitors
  • Graphics Cards

Features

  • DisplayPort Level Shifting: Improves signal quality for reliable DisplayPort connections.
  • Signal Conditioning: Re-drives the DisplayPort signal to compensate for signal loss.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Compact Package: Small form factor allows for easy integration into space-constrained designs.
  • Supports High Resolutions: Compatible with high-resolution displays and high refresh rates.

Benefits

  • Enhanced Signal Integrity: Improves the reliability of DisplayPort connections, reducing the risk of display artifacts or signal loss.
  • Extended DisplayPort Reach: Allows for longer cable lengths without signal degradation.
  • Improved Compatibility: Increases compatibility with different DisplayPort devices.
  • Reduced Power Consumption: Minimizes the impact on system power consumption.
  • Simplified System Design: Reduces the complexity of implementing DisplayPort connections.

Additional Details

The ASM1442K features advanced signal conditioning techniques to compensate for signal attenuation and distortion. The datasheet contains detailed information about the device's electrical characteristics, timing specifications, and package dimensions. It's important to follow the manufacturer's recommendations for PCB layout and component placement to ensure optimal performance. The use of proper termination techniques and impedance matching is crucial for minimizing signal reflections and maximizing signal integrity. This IC helps to ensure that DisplayPort signals are transmitted reliably, even in challenging environments.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3695 $50.5425
32+ $3.1522 $100.8704
50+ $3.0435 $152.1750
71+ $2.8261 $200.6531
92+ $2.7174 $250.0008
115+ $2.6087 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess