EN
  • EN
  • DE

HW102A-E

Part No HW102A-E
Manufacturer Asahi Kasei Microsystems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825196-HW102A-E
Ultra Librarian 3D Model Ultra Librarian HW102A-E CAD Model

Description

The Asahi Kasei Microsystems HW102A-E is a Hall effect sensor designed for a variety of magnetic field detection applications. This sensor provides a reliable and accurate method for measuring magnetic fields, making it suitable for use in industrial, automotive, and consumer electronics.

Applications:

  • Brushless DC (BLDC) motor control
  • Position and speed sensing
  • Current sensing
  • Magnetic proximity detection
  • Rotary encoders

Features:

  • High sensitivity Hall element
  • Low offset voltage
  • Wide operating voltage range
  • Small package size
  • Stable operation over temperature

Benefits:

  • Precise and reliable magnetic field detection, enabling accurate motor control and position sensing.
  • Reduced system complexity and cost due to integrated design and minimal external components required.
  • Robust performance in harsh environments, ensuring consistent operation across a wide range of temperatures.
  • Compact size allows for integration into space-constrained applications.
  • Improved system efficiency and performance through accurate feedback and control.

Additional Details:

The HW102A-E Hall effect sensor typically operates on a supply voltage range of 2.7V to 5.5V. It offers a high sensitivity output, allowing for the detection of weak magnetic fields. The sensor's low offset voltage ensures accurate measurements, minimizing errors in the application. Its small package size makes it suitable for integration into compact devices. The HW102A-E is available in a surface-mount package, which simplifies assembly and reduces manufacturing costs. This Hall effect sensor is commonly used in automotive applications for detecting wheel speed, crankshaft position, and throttle position. It is also used in industrial applications for position sensing, flow measurement, and current sensing. In consumer electronics, it is employed in BLDC motor control for appliances, power tools, and robotics.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess