EN
  • EN
  • DE

HW-101A-4T

Part No HW-101A-4T
Manufacturer Asahi Kasei Microsystems
Catalog Misc Products
Description Shipped in packet-tape reel(3,000pcs per reel)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825188-HW-101A-4T
Ultra Librarian 3D Model Ultra Librarian HW-101A-4T CAD Model

Description

The HW-101A-4T is a highly sensitive magnetic sensor manufactured by Asahi Kasei Microdevices (AKM). It is designed to detect weak magnetic fields and is commonly used in applications that require precise position or angle sensing. This sensor utilizes AKM's advanced magnetic sensing technology to provide accurate and reliable performance.

Applications:

  • Rotary encoders
  • Angle sensors
  • Position detectors
  • Current sensors
  • Magnetic card readers

Features:

  • High sensitivity to magnetic fields
  • Low noise
  • Wide operating temperature range
  • Small package size
  • Digital output

Benefits:

  • Precise and accurate measurement of magnetic fields
  • Robust performance in various environmental conditions
  • Easy integration into existing systems due to its small size
  • Reduced system complexity due to the digital output
  • Low power consumption for energy-efficient applications

Additional Details:

The HW-101A-4T typically integrates a magnetic sensing element and signal processing circuitry into a small package, such as a SOT-23 or similar. It outputs a digital signal proportional to the detected magnetic field strength. The sensor operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications.

The high sensitivity and low noise characteristics of the sensor enable it to detect even subtle changes in the magnetic field, providing precise and reliable measurements. The digital output simplifies the interface with microcontrollers and other digital systems, reducing the need for external amplification or signal conditioning.

The HW-101A-4T is commonly used in automotive systems for steering angle sensing, transmission control, and electronic power steering (EPS). It also finds applications in industrial equipment for position and speed sensing, and in consumer electronics for magnetic card reading and proximity detection.

Manufacturer's Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess