EN
  • EN
  • DE

HW-101A-4T-E

Part No HW-101A-4T-E
Manufacturer Asahi Kasei Microsystems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825189-HW-101A-4T-E
Ultra Librarian 3D Model Ultra Librarian HW-101A-4T-E CAD Model

Description

The HW-101A-4T-E is a magnetic sensor manufactured by Asahi Kasei Microdevices (AKM). It is designed for a variety of applications requiring accurate and reliable magnetic field detection. Understanding the sensor's specifications and capabilities is important for its proper integration into electronic systems.

Applications

  • Electronic Compasses: Used in electronic compasses for mobile devices, navigation systems, and other applications requiring directional information.
  • Angle Detection: Employed in angle detection systems for robotics, automotive, and industrial applications.
  • Position Detection: Used for position detection in linear and rotary encoders, as well as other positioning systems.
  • Current Sensing: Can be used in current sensing applications, measuring magnetic fields generated by current flow.

Features

  • High Sensitivity: Offers high sensitivity to magnetic fields, allowing for accurate detection of weak magnetic fields.
  • Low Noise: Features low noise characteristics, improving the signal-to-noise ratio and accuracy of measurements.
  • Small Size: Compact size enables integration into space-constrained applications.
  • Digital Output: Provides a digital output, simplifying interfacing with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.

Benefits

  • Accurate Magnetic Field Detection: Provides accurate and reliable magnetic field measurements for various applications.
  • Precise Directional Information: Enables the creation of accurate electronic compasses and directional sensors.
  • Compact Integration: Small size allows for easy integration into space-constrained devices.
  • Simplified Interfacing: Digital output simplifies integration with microcontrollers and digital systems.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.

Additional Details

The HW-101A-4T-E's specifications include its magnetic field measurement range, sensitivity, noise level, and power consumption. The '4T' likely refers to the sensor configuration (e.g., number of sensing elements or type of measurement). The 'E' may relate to specific performance characteristics or environmental compliance. Designers should refer to the manufacturer's datasheet for comprehensive information, including operating temperature range, supply voltage requirements, and detailed performance characteristics. It's commonly used in mobile phones, tablets, automotive navigation systems, and industrial sensors. When selecting or replacing this sensor, it's important to consider its accuracy, sensitivity, and power consumption to meet the specific requirements of the application.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0809 $57.8435
1,725+ $0.0670 $115.5750
2,680+ $0.0647 $173.3960
3,705+ $0.0624 $231.1920
4,810+ $0.0601 $289.0810
6,385+ $0.0543 $346.7055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess