EN
  • EN
  • DE

AP1018AEN

Part No AP1018AEN
Manufacturer Asahi Kasei Microsystems
Catalog PMIC - Motor Drivers, Controllers
Description 1.3A DUAL H-BRIDGE MOTOR DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features - Motor Driver CMOS, Power MOSFET Logic 24-QFN (4x4)
Manufacturer Asahi Kasei Microsystems
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name AP1018
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 974-1182-6, 974-1182-1, 974-1182-2, AP1018AEN-L
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911506-AP1018AEN
Ultra Librarian 3D Model Ultra Librarian AP1018AEN CAD Model

Description

The AP1018AEN is a motor driver and controller PMIC (Power Management Integrated Circuit) manufactured by Asahi Kasei Microsystems (AKM). This device is designed to provide efficient and precise control for various types of motors, making it suitable for a wide range of applications.

Applications:

  • Optical disk drives
  • Hard disk drives (HDDs)
  • Fan motors for cooling systems
  • Robotics
  • Industrial automation equipment
  • Precision positioning systems

Features:

  • Integrated motor driver and controller
  • Low on-resistance MOSFETs for high efficiency
  • Built-in protection circuits (overcurrent, overvoltage, thermal shutdown)
  • PWM (Pulse Width Modulation) control for speed and torque regulation
  • Variable speed control
  • Compact package for space-constrained applications
  • High precision current sensing

Benefits:

  • Improved motor control accuracy
  • Reduced power consumption due to high efficiency
  • Enhanced system reliability with built-in protection features
  • Simplified system design with integrated functionality
  • Reduced component count and board space
  • Precise speed and torque control optimizes motor performance
  • Increased product lifespan due to robust protection mechanisms

Additional Details:

The AP1018AEN typically operates within a specific voltage range, usually between 3V and 5.5V. The output current capability varies based on the specific load and application, often up to 1A or 2A. It supports different control interfaces such as PWM or analog voltage. This PMIC integrates multiple protection features like overcurrent protection, overvoltage protection, and thermal shutdown. These protections ensure the device and the motor it controls are safe from damage under fault conditions. The device is typically available in a small footprint package, such as a QFN or similar, suitable for compact designs.

The AP1018AEN is often chosen for its ability to provide a complete motor control solution in a single chip, reducing the overall system complexity and cost. Its integrated protection features and efficient design make it a reliable choice for various motor control applications. Specific parameters, such as the exact operating voltage range, maximum output current, and switching frequency, are available in the product datasheet from Asahi Kasei Microsystems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0344 $62.0640
140+ $0.8488 $118.8320
215+ $0.8223 $176.7945
295+ $0.7958 $234.7610
380+ $0.7692 $292.2960
505+ $0.6897 $348.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess