EN
  • EN
  • DE

AP1019BEC

Part No AP1019BEC
Manufacturer Asahi Kasei Microsystems
Catalog PMIC - Motor Drivers, Controllers
Description 9.0V 2CH H-BRIDGE MOTOR DRIVER  /  Motor Driver DMOS Logic 16-WLCSP (1.96x1.96)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Asahi Kasei Microdevices/AKM
Package Tape & Reel
Product Status Not For New Designs
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Logic
Technology DMOS
Applications General Purpose
Current - Output 1.1A
Voltage - Supply 2.7V ~ 5.5V
Voltage - Load 2V ~ 9V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-UFBGA, WLCSP
Supplier Device Package 16-WLCSP (1.96x1.96)
Base Product Number AP1019
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 974-AP1019BECCT,974-AP1019BECTR,AP1019BEC-L,974-AP1019BECDKR
Standard Package 5,000
Win Source Part Number 1109075-AP1019BEC
Ultra Librarian 3D Model Ultra Librarian AP1019BEC CAD Model

Description

The AP1019BEC is an integrated circuit (IC) manufactured by Asahi Kasei Microdevices/AKM.

  • Technology: DMOS
  • Application: General purpose motor driver and controller
  • Package: 16-UFBGA, WLCSP
  • Mounting: Surface mount
  • Current Output: 1.1A
  • Output Configuration: Half bridge (2)
  • Input Interface: Logic
  • Voltage Load: 2V to 9V
  • Voltage Supply: 2.7V to 5.5V
  • Operating Temperature: -30°C to 85°C (TA)
  • Status: Not for new designs
  • Standard Package: 5000
  • ECCN: EAR99
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess