EN
  • EN
  • DE
  • IT

AP1012A

Part No AP1012A
Manufacturer Asahi Kasei Microsystems
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER 18V 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half Bridge (4) Driver General Purpose Power MOSFET 24-QFN (4x4)
Manufacturer Asahi Kasei Microsystems
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name AP1012
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP1012ADKR, AP1012ACT, AP1012ATR, AP1012A-L, AP1012A-ND, AP1012A L
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844646-AP1012A
Ultra Librarian 3D Model Ultra Librarian AP1012A CAD Model

Description

The Asahi Kasei Microsystems power MOSFET is a high-quality device that is designed for various electronic devices and manufactured by Asahi Kasei Microsystems.

  • Win Source Part Number: 844646-AP1012A
  • Type: Half-Bridge Driver, Four MOSFETs
  • Application: General Purpose
  • Package: 24-WFQFN Exposed Pad
  • Mounting: Reel-TR
  • Quantity per Package: 1000 units
  • Category: Integrated Circuits (ICs)
  • Popularity: Medium
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1437 $62.9035
125+ $0.9385 $117.3125
195+ $0.9091 $177.2745
265+ $0.8798 $233.1470
340+ $0.8505 $289.1700
455+ $0.7625 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess