EN
  • EN
  • DE

AKM6264ALP-12

Part No AKM6264ALP-12
Manufacturer Asahi Kasei Microsystems
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1169287-AKM6264ALP-12
Categories Custom Parts
Manufacturer Asahi Kasei Microsystems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AKM6264ALP-12 CAD Model

Description

The AKM6264ALP-12 is a 64K (8192 x 8) static RAM (SRAM) manufactured by Asahi Kasei Microsystems (AKM). This SRAM offers a fast access time of 12ns, making it suitable for applications requiring high-speed data access and storage. It's designed with low power consumption in mind, a key feature for various embedded systems and portable devices.

Applications

  • High-speed cache memory: Employed in systems where rapid data retrieval is critical for performance.
  • Embedded systems: Used in microcontrollers and other embedded platforms requiring local, fast memory storage.
  • Industrial control systems: Integral for storing configuration data and real-time operational parameters.
  • Networking equipment: Utilized in routers, switches, and other networking devices for packet buffering and lookup tables.
  • Medical devices: Found in diagnostic equipment and patient monitoring systems requiring reliable and fast data storage.

Features

  • High-speed access time: 12ns access time allows for quick data reads and writes.
  • Low power consumption: Minimizes energy usage, extending battery life in portable applications.
  • 8192 x 8-bit organization: Provides a convenient memory size for various data storage needs.
  • Single 5V power supply: Simplifies power supply design and integration.
  • TTL compatible inputs and outputs: Ensures easy interfacing with standard logic circuits.

Benefits

  • Increased system performance: Fast access time reduces latency, improving overall system responsiveness.
  • Reduced power consumption: Lower power usage leads to longer battery life and reduced heat generation.
  • Simplified system design: Single power supply and TTL compatibility streamline integration.
  • Reliable data storage: Ensures data integrity and stability for critical applications.
  • Cost-effective solution: Provides a balance of performance and cost for various memory needs.

Additional Details

The AKM6264ALP-12 operates on a single 5V power supply and features TTL-compatible inputs and outputs for easy interfacing with other digital components. Its 8192 x 8-bit organization offers a convenient memory size for a range of applications. The device is available in a standard DIP package, facilitating easy installation and replacement. It's designed for reliable operation over a wide temperature range, making it suitable for industrial and commercial environments. Data retention characteristics are also carefully designed to ensure data integrity even during power loss events. This SRAM is crucial for enhancing the performance and reliability of systems requiring fast and dependable memory.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Texas Instruments
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess