EN
  • EN
  • DE

AK7757VQ

Part No AK7757VQ
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Description 24bit 3ch ADC +4ch DAC + Mic Amp 内蔵 Audio DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143280-AK7757VQ
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK7757VQ CAD Model

Description

The AK7757VQ is an audio processor designed by Asahi Kasei Microdevices (AKM). It typically integrates several audio processing functions, such as audio equalization, mixing, and filtering, to enhance the audio experience in various applications. It is used primarily in automotive and consumer audio systems.

Applications

  • Automotive infotainment systems
  • Home theater systems
  • Audio/Video receivers (AVRs)
  • Soundbars
  • Portable audio devices

Features

  • Integrated audio processing: Combines multiple audio processing functions into a single chip.
  • Audio equalization: Allows for customization of audio frequency response.
  • Mixing and routing capabilities: Enables flexible audio signal management.
  • Digital filters: Reduces unwanted noise and artifacts.
  • Digital audio interface: Compatible with standard digital audio protocols.
  • Low power consumption: Suitable for battery-powered applications.

Benefits

  • Enhanced audio quality: Provides advanced audio processing capabilities for improved sound performance.
  • Simplified design: Reduces the number of external components required.
  • Reduced system cost: Integration of multiple functions lowers overall system cost.
  • Improved performance: Optimized audio processing algorithms enhance audio clarity and fidelity.
  • Increased flexibility: Supports a wide range of audio configurations and applications.

Additional Details

The AK7757VQ often includes features such as dynamic range control (DRC), bass boost, and surround sound processing. The digital audio interface usually supports protocols like I2S, TDM, or similar standards. The datasheet provides detailed specifications for the audio processing algorithms and performance metrics. Proper power supply decoupling and thermal management are crucial for optimal performance. The device is often controlled through an I2C or SPI interface.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess