The AK4641EN is a high-performance audio codec manufactured by Asahi Kasei Microdevices (AKM). It is a versatile component designed for a wide range of audio applications, offering both analog-to-digital (ADC) and digital-to-analog (DAC) conversion capabilities. This codec provides excellent audio quality with low noise and distortion.
Applications:
- Portable Audio Recorders
- PC Sound Cards
- Gaming Consoles
- Automotive Audio Systems
- Home Theater Systems
Features:
- Stereo ADC and DAC: Enables both audio recording and playback functionalities.
- 24-bit Resolution: Provides high-resolution audio conversion for detailed sound reproduction.
- Up to 96 kHz Sampling Rate: Supports high-frequency audio signals for enhanced audio fidelity.
- Low Noise and Distortion: Ensures clean and clear audio signals with minimal unwanted artifacts.
- Integrated Headphone Amplifier: Offers a built-in amplifier for driving headphones directly.
- Flexible Input/Output Configuration: Supports various audio input and output formats.
Benefits:
- High-Quality Audio Performance: Delivers clear and accurate audio reproduction for both recording and playback.
- Versatile Functionality: Combines ADC and DAC capabilities in a single chip, simplifying system design.
- Compact Size: Reduces board space requirements, enabling smaller and more compact audio devices.
- Simplified Design: Integrated features reduce the need for external components.
- Wide Range of Applications: Suitable for various audio devices and systems.
Additional Details:
The AK4641EN integrates a stereo ADC and DAC, allowing for both audio recording and playback. The integrated headphone amplifier provides a convenient solution for driving headphones directly, while the flexible input/output configuration enables compatibility with various audio formats and interfaces. Refer to the AK4641EN datasheet for detailed specifications and application information.