EN
  • EN
  • DE

NT5CC128M16JR-EKA

Part No NT5CC128M16JR-EKA
Manufacturer NANYA
Catalog DDR
Description DDR3-1866 128Mx16 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941362-NT5CC128M16JR-EKA
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC128M16JR-EKA CAD Model

Description

The NT5CC128M16JR-EKA is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. It is engineered for applications that necessitate high-speed data transfer and efficient memory access. The '128M x 16' indicates a memory organization of 128 Megabits with a 16-bit data width.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Networking Equipment
  • Embedded Systems
  • Industrial Automation

Features

  • DDR3 Technology: Provides improved data transfer rates over previous DDR generations.
  • 2Gb Density (128M x 16): Offers substantial memory capacity for a wide array of applications.
  • High Bandwidth: Enables rapid data access and processing, crucial for demanding applications.
  • Low Power Consumption: Designed for energy efficiency, beneficial for extending battery life in portable devices.
  • JEDEC Standard: Compliant with industry standards, ensuring compatibility and interoperability.
  • Lead-Free and Halogen-Free: Environmentally conscious design.

Benefits

  • Improved System Performance: Enhances overall system responsiveness, leading to faster application loading times and smoother multitasking.
  • Enhanced Gaming Experience: Delivers higher frame rates and reduces loading times for games.
  • Increased Productivity: Enables efficient handling of large files and complex tasks.
  • Longer Battery Life: Low power consumption contributes to extended battery life in portable devices.
  • Reliable Operation: Designed for stable and consistent performance under various operating conditions.

The NT5CC128M16JR-EKA DDR3 SDRAM is a versatile memory solution that provides a balance of performance, power efficiency, and reliability. The 'JR-EKA' designation likely relates to specific speed grades, temperature ranges, and packaging details, which should be confirmed with the manufacturer's datasheet for accurate specifications and compatibility considerations.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0092 $50.0920
25+ $4.1101 $102.7525
38+ $3.9817 $151.3046
52+ $3.8533 $200.3716
68+ $3.7248 $253.2864
90+ $3.3395 $300.5550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess