EN
  • EN
  • DE

AK4612VQ

Part No AK4612VQ
Manufacturer Asahi Kasei Microsystems
Catalog Interface - CODECs
Description IC CODEC AUDIO 80LQFP  /  Audio Interface 24 b I²C 80-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Asahi Kasei Microdevices/AKM
Package Tray
Product Status Obsolete
Type Audio
Data Interface I2C
Resolution (Bits) 24 b
Number of ADCs / DACs 6 / 8
Sigma Delta Yes
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 1.8V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1118174-AK4612VQ
Ultra Librarian 3D Model Ultra Librarian AK4612VQ CAD Model

Description

The AK4612VQ is an audio type integrated circuit (IC) manufactured by Asahi Kasei Microdevices/AKM.

  • Win Source Part Number: 1118174-AK4612VQ
  • Category: Integrated Circuit (IC) for Interface - CODECs
  • Resolution: 24-bit
  • ADC Count: 6
  • DAC Count: 8
  • Data Interface: Sigma Delta, I2C
  • Status: Obsolete

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess