EN
  • EN
  • DE

AK4183KT-E2

Part No AK4183KT-E2
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816918-AK4183KT-E2
Ultra Librarian 3D Model Ultra Librarian AK4183KT-E2 CAD Model

Description

The AK4183KT-E2 is a digital audio transceiver IC manufactured by Asahi Kasei Microdevices (AKM). This chip is designed to transmit and receive digital audio data, making it suitable for various audio systems and applications where reliable and high-quality audio transmission is required.

Applications

  • Audio Interfaces: Used in professional and consumer audio interfaces to transmit and receive digital audio signals.
  • Mixing Consoles: Integrated into digital mixing consoles for audio routing and signal processing.
  • Digital Audio Workstations (DAWs): Employed in DAWs for audio input and output.
  • AV Receivers: Found in AV receivers to handle digital audio streams from various sources.
  • Sound Cards: Used in sound cards for computer audio input and output.
  • Digital Signal Processors (DSPs): Implemented in DSP-based audio systems for data transmission and reception.

Features

  • Digital Audio Transceiver: Transmits and receives digital audio data.
  • Multiple Audio Interfaces: Supports various audio interfaces such as I2S, TDM, and others.
  • Low Jitter: Minimizes jitter for high-quality audio transmission.
  • High Sampling Rate Support: Supports high sampling rates for high-resolution audio.
  • Flexible Clocking Options: Offers various clocking options for synchronization.
  • Compact Package: Available in a compact package for easy integration.
  • Low Power Consumption: Designed for low power consumption.

Benefits

  • High-Quality Audio Transmission: Ensures reliable and high-quality audio transmission with low jitter.
  • Versatile Application: Suitable for a wide range of audio systems and applications.
  • Easy Integration: Compact package and flexible clocking options simplify integration into existing systems.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Multiple Audio Interface Support: Supports a variety of audio interfaces for compatibility with different systems.

Additional Details

The AK4183KT-E2 is typically supplied in a QFN package. It supports various audio formats and sampling rates. The specific interface supported (I2S, TDM, etc.) and the maximum sampling rate can be found in the official AKM datasheet. The 'E2' suffix may indicate a specific revision or packaging option. When using this transceiver, careful attention should be paid to clocking and synchronization to ensure proper operation. For precise specifications, such as voltage requirements, timing characteristics, and supported audio formats, consult the official AKM datasheet for the AK4183KT-E2.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.4666 $110.9332
3+ $45.5105 $136.5315
4+ $44.0887 $176.3548
6+ $42.6669 $256.0014
8+ $41.2439 $329.9512
10+ $36.9773 $369.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess