EN
  • EN
  • DE

AT91SAM7S64-AU

Part No AT91SAM7S64-AU
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817994-AT91SAM7S64-AU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7S64-AU CAD Model

Description

The AT91SAM7S64-AU is a 32-bit microcontroller based on the ARM7TDMI core. Manufactured by Atmel, it's designed for embedded applications requiring a balance of performance, low power consumption, and a rich set of peripherals. This microcontroller is well-suited for various industrial, consumer, and communication applications, providing a robust platform for complex tasks.

Applications:

  • Industrial automation
  • Consumer electronics (e.g., MP3 players)
  • Data logging
  • Communication gateways
  • Embedded control systems

Features:

  • ARM7TDMI 32-bit RISC processor
  • 64KB embedded Flash memory
  • 16KB SRAM
  • USB 2.0 Full-Speed Device
  • USART, SPI, and I2C communication interfaces
  • 8-channel 10-bit ADC
  • PWM controllers
  • Real-Time Timer (RTT)
  • Power Management Controller (PMC)

Benefits:

  • High performance: The ARM7TDMI core provides substantial processing power for demanding applications.
  • Low power consumption: Optimized for battery-powered devices and energy-efficient systems.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Flexible communication interfaces: Supports various communication protocols for seamless connectivity.
  • Robust development environment: Supported by comprehensive software development tools and libraries.

Additional Details:

The AT91SAM7S64-AU operates at a clock frequency of up to 48 MHz. It has built-in support for USB 2.0 which allows for easy connection to PCs and other USB devices. It also offers advanced power management capabilities, enabling developers to optimize power consumption for specific application requirements. The presence of multiple serial communication interfaces such as USART, SPI, and I2C provides extensive options for connecting to various sensors, actuators, and other external devices. The 10-bit ADC allows for precise analog signal measurements, while the PWM controllers facilitate accurate motor control or lighting control applications. The microcontroller's memory resources (64KB Flash, 16KB SRAM) are sufficient for handling moderately complex embedded applications.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4393 $64.8786
5+ $26.6170 $133.0850
7+ $25.7854 $180.4978
10+ $24.9538 $249.5380
12+ $24.1222 $289.4664
17+ $21.6262 $367.6454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess