EN
  • EN
  • DE

AK4129VQ

Part No AK4129VQ
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Description 6ch 216kHz / 24-Bit Asynchronous SRC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143219-AK4129VQ
Manufacturer Homepage www.akm.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AK4129VQ CAD Model

Description

The AK4129VQ is a digital sample rate converter (SRC) manufactured by Asahi Kasei Microsystems (AKM). This device is designed to convert the sampling rate of digital audio signals, enabling seamless compatibility between different audio devices and systems. It is used in professional audio equipment, digital audio workstations, and high-end consumer audio products.

Applications:

  • Digital audio workstations (DAWs)
  • Audio interfaces
  • Mixing consoles
  • Digital signal processors (DSPs)
  • High-end audio players
  • A/V Receivers

Features:

  • Asynchronous Sample Rate Converter (ASRC)
  • High-performance audio quality
  • Wide input/output sample rate range
  • Low total harmonic distortion (THD)
  • Selectable digital audio interfaces (I2S, TDM)
  • Advanced jitter reduction
  • Small package size

Benefits:

  • Enables seamless compatibility between digital audio devices with different sampling rates
  • Maintains high audio quality during sample rate conversion
  • Reduces jitter and improves audio clarity
  • Provides flexible connectivity options with various digital audio interfaces
  • Simplifies system design with its integrated functionality

Additional Details:

The AK4129VQ employs an asynchronous sample rate conversion (ASRC) architecture, which effectively decouples the input and output clocks, thereby minimizing jitter and improving audio quality. It supports a wide range of input and output sample rates, making it suitable for various audio formats and applications. The device also features advanced jitter reduction techniques to further enhance audio clarity. Its selectable digital audio interfaces provide flexible connectivity options for integration into different audio systems. The AK4129VQ's low total harmonic distortion (THD) ensures minimal signal degradation during sample rate conversion. It's a vital component for maintaining audio integrity in modern digital audio processing chains.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1705 $72.6820
8+ $14.9087 $119.2696
12+ $14.4433 $173.3196
17+ $13.9778 $237.6226
22+ $13.5112 $297.2464
29+ $12.1136 $351.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess