EN
  • EN
  • DE

AK4118EQ

Part No AK4118EQ
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816913-AK4118EQ
Ultra Librarian 3D Model Ultra Librarian AK4118EQ CAD Model

Description

The AK4118EQ is a high-performance 8-channel digital audio interface transceiver from Asahi Kasei Microsystems (AKM). It's designed to handle the reception and transmission of digital audio data, making it a crucial component in various audio systems. It supports multiple industry-standard formats like AES/EBU, S/PDIF, and DSD, ensuring wide compatibility across diverse audio equipment.

Applications

  • AV Receivers
  • Digital Mixing Consoles
  • Audio Interfaces
  • Sound Cards
  • Digital Audio Workstations (DAWs)
  • High-End Audio Players
  • Professional Audio Equipment

Features

  • Supports AES/EBU, S/PDIF, and DSD formats
  • 8-channel digital audio interface
  • Low jitter clock recovery
  • High sampling frequency support (up to 192 kHz)
  • Built-in DIR (Digital Interface Receiver) and DIT (Digital Interface Transmitter)
  • On-chip PLL (Phase-Locked Loop) for clock generation
  • Selectable audio data formats (e.g., I2S, left-justified)
  • Supports various bit depths (e.g., 16-bit, 20-bit, 24-bit)
  • Channel status and user data handling

Benefits

  • Enables high-quality digital audio transmission and reception with minimal jitter
  • Provides versatile compatibility with different audio systems and formats
  • Simplifies system design with integrated clock generation, DIR, and DIT functionalities
  • Reduces the need for external components, lowering system cost and complexity
  • Supports multi-channel audio applications, enhancing audio experience

Additional Details

The AK4118EQ features a high-performance PLL that generates a stable clock signal from an external reference, crucial for low-jitter performance. It also handles channel status and user data, ensuring accurate and reliable audio data transfer. The integrated DIR and DIT functionalities enable both receiving and transmitting digital audio signals, making it a comprehensive solution for audio interface applications. This device typically operates from a 3.3V power supply and is available in a compact package. Its robust design and comprehensive feature set make it a preferred choice for professional and high-end consumer audio equipment.

The AK4118EQ is designed to provide a high-fidelity, low-jitter interface between various digital audio devices, ensuring optimal audio quality in demanding applications. Its multi-channel support and format versatility make it a valuable component in modern audio systems.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1422 $78.4266
6+ $21.4501 $128.7006
9+ $20.7798 $187.0182
12+ $20.1094 $241.3128
15+ $19.4391 $291.5865
20+ $17.4282 $348.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess