EN
  • EN
  • DE

AK4112AVF

Part No AK4112AVF
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Description High Feature 96kHz 24bit DIR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143214-AK4112AVF
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AK4112AVF CAD Model

Description

The AK4112AVF is a digital audio interface receiver manufactured by Asahi Kasei Microsystems (AKM). It's a crucial component in various audio systems, responsible for receiving and decoding digital audio data transmitted via industry-standard interfaces like S/PDIF (Sony/Philips Digital Interconnect Format) and AES/EBU (Audio Engineering Society/European Broadcasting Union).

Applications:

  • Digital audio receivers (DAR)
  • AV receivers
  • CD players
  • DVD players
  • Sound cards
  • Digital mixing consoles
  • Professional audio equipment

Features:

  • S/PDIF and AES/EBU input compatibility: Supports a wide range of digital audio sources.
  • Low jitter: Ensures high-quality audio reproduction by minimizing timing errors.
  • On-chip PLL (Phase-Locked Loop): Provides stable clock recovery from the incoming digital audio stream.
  • Channel status and user data extraction: Allows access to additional information embedded in the digital audio stream.
  • Supports sample rates up to 96 kHz: Accommodates high-resolution audio formats.
  • 24-bit resolution: Delivers high-fidelity audio performance.
  • Pb-Free Package: RoHS compliant and environmentally friendly.
  • Power-down mode: Reduces power consumption when the device is not actively processing audio.

Benefits:

  • High-quality audio reproduction: The AK4112AVF's low jitter and high resolution ensure accurate and detailed audio playback.
  • Wide compatibility: Its support for S/PDIF and AES/EBU interfaces makes it compatible with a wide range of digital audio sources.
  • Easy integration: The AK4112AVF is relatively easy to integrate into audio systems, simplifying the design process.
  • Reliable performance: AKM is a reputable manufacturer known for producing high-quality audio ICs, ensuring reliable performance.
  • Low power consumption: The power-down mode helps reduce energy consumption, making it suitable for battery-powered applications.

Additional Details:

The AK4112AVF typically operates with a single 3.3V power supply. It is often used in conjunction with digital-to-analog converters (DACs) to convert the digital audio data into analog audio signals for amplification and playback. The device is available in a small form factor package, making it suitable for compact audio devices. The Channel Status and User data extraction capability makes it possible to use this device in professional applications, where detailed error reporting is necessary. Furthermore, the ability to lock to various sampling frequencies makes it a flexible choice for digital audio receiver applications.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess