EN
  • EN
  • DE

AK4104ET

Part No AK4104ET
Manufacturer Asahi Kasei Microsystems
Catalog Audio Special Purpose
Description IC DGTL AUDIO TRANSMIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Digital Audio Transmitter 1 Channel 16-TSSOP
Manufacturer Asahi Kasei Microsystems
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AK4104
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AK4104ETDKR, AK4104ET-ND, AK4104ETCT, AK4104ETTR, AK4104ET-E2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911285-AK4104ET
Ultra Librarian 3D Model Ultra Librarian AK4104ET CAD Model

Description

The AK4104ET is a high-performance, stereo digital audio transmitter (DIT) from Asahi Kasei Microsystems (AKM). It is designed to transmit digital audio data in various formats, making it suitable for a wide range of audio applications. This transmitter supports industry-standard formats such as AES/EBU, S/PDIF, and IEC60958, ensuring compatibility with diverse audio equipment.

Applications

  • Digital audio workstations (DAWs)
  • Audio interfaces
  • Mixing consoles
  • CD players
  • DVD players
  • AV receivers
  • Professional audio equipment

Features

  • Supports AES/EBU, S/PDIF, and IEC60958 formats
  • Low jitter clock recovery
  • High sampling frequency support (up to 192 kHz)
  • On-chip PLL (Phase-Locked Loop) for clock generation
  • Selectable audio data formats (e.g., I2S, left-justified)
  • Supports various bit depths (e.g., 16-bit, 20-bit, 24-bit)
  • Low power consumption
  • Small package size

Benefits

  • Ensures high-quality digital audio transmission with low jitter
  • Offers versatile compatibility with different audio systems and devices
  • Simplifies system design with integrated clock generation and format conversion
  • Reduces power consumption, making it suitable for portable devices
  • Enables compact product designs due to the small package size

Additional Details

The AK4104ET incorporates a PLL to generate a stable clock signal from an external reference clock. This reduces jitter and improves the overall audio quality. The device also supports different audio data formats, allowing designers to select the most appropriate format for their application. Its low power consumption is beneficial in battery-powered devices. The device typically operates from a 3.3V power supply.

The AK4104ET is often used in applications where high-fidelity digital audio transmission is crucial, such as in professional recording studios and high-end home audio systems. Its ability to handle various audio formats and sampling rates makes it a versatile solution for a wide range of audio equipment.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess