EN
  • EN
  • DE

AK2306LVM

Part No AK2306LVM
Manufacturer Asahi Kasei Microsystems
Catalog Interface - CODECs
Description INTEGRATED CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Asahi Kasei Microsystems
Package Tape & Reel
Product Status Obsolete
Type PCM, Filter
Data Interface PCM
Number of ADCs / DACs 2 / 2
Sigma Delta No
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560519-AK2306LVM
Ultra Librarian 3D Model Ultra Librarian AK2306LVM CAD Model

Description

The AK2306LVM is a PCM filter integrated circuit (IC) from Asahi Kasei Microsystems.

  • Application: Data Interface
  • Packaging: Tape & Reel (TR)
  • Standard Package Quantity: 1,000 pcs
  • Analog Supply Voltage: 4.75V to 5.25V
  • Digital Supply Voltage: 3V to 3.6V
  • ADCs: 2
  • DACs: 2
  • Mounting Type: Surface Mount
  • Package: 24-SSOP (0.209" Width)
  • ECCN: EAR99
  • Lifecycle Status: Obsolete
  • Moisture Sensitivity Level: 1 (Unlimited)

You May Also Be Interested in

ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess