EN
  • EN
  • DE

AK09915D

Part No AK09915D
Manufacturer Asahi Kasei Microsystems
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL I2C/SPI 14WLCSP / Hall Effect Sensor X, Y, Z Axis 14-WLCSP (1.6x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Asahi Kasei Microdevices/AKM
Package Tape & Reel (TR)
Technology Hall Effect
Axis X, Y, Z
Output Type I2C, SPI
Sensing Range 4.7mT ~ 5.2mT
Voltage - Supply 1.7V ~ 3.6V
Current - Supply (Max) 10mA
Current - Output (Max) 3.5mA
Resolution 16 b
Bandwidth 200Hz
Temperature Range - Operating -30°C ~ 85°C (TA)
Features Programmable, Sleep Mode
Supplier Device Package 14-WLCSP (1.6x1.6)
Mounting SMD (SMT)
Package / Case 14-UFBGA, WLCSP
Base Product Number AK09915
ECCN EAR99
HTSUS 8542.39.0001
Other Names AK09915D-L
Standard Package 10,000
Win Source Part Number 1011601-AK09915D
Ultra Librarian 3D Model Ultra Librarian AK09915D CAD Model

Description

AK09915D is a programmable Magnetic Sensor device manufactured by Asahi Kasei Microdevices/AKM.

  • Application: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
  • Sensing Range: 4.7mT ~ 5.2mT
  • Resolution: 16 bits
  • Axis: X, Y, Z
  • Output Type: I2C, SPI
  • Operating Temperature: -30°C ~ 85°C (TA)
  • Current Supply (Max): 10mA
  • Current Output (Max): 3.5mA
  • Package Type: 14-UFBGA, WLCSP
  • Supplier Device Package: 14-WLCSP (1.6x1.6)
  • Lead-Free: Yes
  • RoHS: Compliant

You May Also Be Interested in

Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4256
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,039 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess