EN
  • EN
  • DE

LCM3000W-T

Part No LCM3000W-T
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 48V 3000W / Front End AC DC Converters 1 Output 48V 90 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Artesyn Embedded Power
Series LCM3000 (3000W)
Package Bulk
Type Front End
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 48V
Current - Output 1 62.5 A
Power (Watts) 3000W
Applications ITE (Commercial), Medical
Voltage - Isolation 3 kV
Efficiency 90%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, PMBus™, Remote Sense, Universal Input
Mounting Type Rack Mount
Dimension 10.90" L x 7.00" W x 2.50" H (276.9mm x 177.8mm x 63.5mm)
Approval Agency CB, CE, TUV
Standard Number 60601-1; 60950-1; 62368-1
Minimum Load Required No
Base Product Number LCM3000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6018
Other Names 454-1946,LCM3000W-T-ND
Standard Package 10
Win Source Part Number 1053476-LCM3000W-T
Ultra Librarian 3D Model Ultra Librarian LCM3000W-T CAD Model

Description

The LCM3000W-T is a high-performance AC DC converter manufactured by Artesyn Embedded Power.

  • Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
  • Package: Bulk package
  • Popularity Rating: High
  • Supply and Demand Status: Balanced
  • Features: Reliable and efficient AC DC converter that is ideal for use in a wide range of applications.
  • Applications: Power supply circuits, motor control circuits, and other electronic devices.
  • Performance: High power output and a high efficiency, making it ideal for use in applications where high power output and high efficiency are critical.

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Flex Power Modules
DC DC CONVERTER 28V 700W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess