EN
  • EN
  • DE

DS3000PE-3-401

Part No DS3000PE-3-401
Manufacturer Artesyn Embedded Technologies
Catalog OEM Parts (C - E)
Description AC/DC Power Supply Dual-OUT 11.4V to 12.6V 250A 1350/3000W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 94 %
Max Current Rating 17.5 A
Maximum Operating Temperature 40 °C
Max Output Current 250 A
Min Operating Temperature 0 °C
Number of Outputs 2
Output Voltage 12.6 V
RoHS Compliant
Win Source Part Number 1084495-DS3000PE-3-401
Categories OEM Parts(C-E)
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3000PE-3-401 CAD Model

Description

The DS3000PE-3-401 is an electronic component manufactured by Artesyn Embedded Technologies.

  • Supply and Demand Status: Currently experiencing a shortage
  • Number of Outputs: Two
  • Efficiency: 94%
  • Output Voltage: 12.6 V
  • Maximum Operating Temperature: 40 °C
  • Minimum Operating Temperature: 0 °C
  • RoHS Compliance: RoHS compliant
  • Maximum Current Rating: 17.5 A
  • Max Output Current: 250 A

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess