EN
  • EN
  • DE

12124582

Part No 12124582
Manufacturer Aptiv
Catalog Automotive Connectors
Description 12124582 Aptiv (formerly Delphi) Automotive Connectors TERM M W/P SN SEALED LOCKING LANCE datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Aptiv
Product Category Automotive Connectors
RoHS Details
Product Terminals
Gender Pin (Male)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Plating Tin
Packaging Reel
Brand Aptiv (formerly Delphi)
Cable Diameter / Insulation Range 3.96 mm
Contact Gender Pin (Male)
Contact Material Tin Brass
Contact Type Terminal
Current Rating 20 A
Locking Mechanism Tang
Material Tinned Brass
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 40 C
Mounting Angle Straight
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 2200
Subcategory Automotive Connectors
Tradename Weather Pack
Wire Gauge Range 14 AWG to 17 AWG
Unit Weight 0.042184 oz
Ultra Librarian 3D Model Ultra Librarian 12124582 CAD Model

Description

Product Description

The 0433.750NR is engineered to provide reliable protection in various high-performance electronic applications.

  • Rated Current: 0.75A
  • Voltage Rating: 32V
  • Response Time: Fast-acting
  • Package: Surface mount

Applications

  • Smart Home Devices
  • Embedded Systems
  • Power Management Circuits
  • Networking Equipment

Features and Benefits

  • High interrupting capacity for enhanced safety
  • Quick response to overcurrent conditions
  • Space-efficient design for versatile integration
  • Environmentally responsible construction

You May Also Be Interested in

TE Connectivity
Contact F Crimp ST 0.22mm² to 0.5mm²
Lowest to $0.0172
TE Connectivity
CONN HEADER VERT 14POS 4MM / Connector Header Panel Mount, Through Hole 14 position 0.157" (4.00mm)
Lowest to $3.8903
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us
Molex, LLC
MX150 Mat-Sealed Male Connector Assembly, Single Row, 2 Circuits, Keying Option A, Black
Lowest to $1.4347
Molex, LLC
Connector Accessories Cover Straight MX123™ Automotive Carton
Lowest to $0.6353
TE Connectivity
COVER CAP 2 WAY / Connector Boot For
Lowest to $1.2492
Cooper Bussmann, Inc.
Power Distribution Connector Black Sealed IP 66 Tanged
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 16POS 2MM / Connector Header Through Hole, Right Angle 16 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1203 $50.5260
1,015+ $0.0987 $100.1805
1,570+ $0.0956 $150.0920
2,165+ $0.0925 $200.2625
2,800+ $0.0894 $250.3200
3,745+ $0.0802 $300.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess