EN
  • EN
  • DE

1131/60 2201

Part No 1131/60 2201
Manufacturer APM Hexseal
Catalog Accessories - Boots, Seals
Description TOGGLE FULL BOOT GRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Toggle, Full Boot
For Use With/Related Products Multiple Series
Features Inverted Bellow
Mounting Feature Front of Panel
Thread Size 1/2-32 NS-2B
Size / Dimension 0.906" (23.00mm) Height
Color Gray
Material Silicone Rubber
Temperature Range - Operating -70°C ~ 204°C
Ingress Protection IP66/IP68 - Dust Tight, Water Resistant, Waterproof
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562710-1131/60 2201
Ultra Librarian 3D Model Ultra Librarian 1131/60 2201 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY XB4, TRANSPARENT BOOT FO
Need more? Email Us
NKK Switches
PUSHBUTTON FULL BOOT CLEAR
Need more? Email Us
Omron
PUSHBUTTON FULL BOOT CLEAR
Need more? Email Us
U21
Apem Inc.
SEALING WASHER 12.20MM ID
Need more? Email Us
Apem Inc.
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT BLACK
Need more? Email Us
Apem Inc.
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
EAO
PROTECTIVE FRONT CAP CLEAR 24X30
Need more? Email Us
TE Connectivity
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess