EN
  • EN
  • DE

P1330R-102K

Part No P1330R-102K
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 1UH 2.78A 35 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 8 Weeks
Features 1 µH Unshielded - Inductor 2.78 A 35mOhm Max Nonstandard
Manufacturer API Delevan Inc.
Series P1330R
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number P1330R102K, DN7855CT, DN7855DKR, DN7855TR, Q7165861AZ, P1330R-102K TR 500
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888305-P1330R-102K
Ultra Librarian 3D Model Ultra Librarian P1330R-102K CAD Model

Description

The API Delevan P1330R-102K is a non-shielded surface-mount inductor with a 1 uH inductance and a maximum current rating of 2.78 A.

  • Package: Non-standard
  • Mounting: Reel
  • Inductance: 1 uH
  • Maximum Current: 2.78 A
  • Maximum Resistance: 35 mOhm
  • RoHS Compliant: Yes
  • Series: P1330R
  • Manufacturer: API Delevan
  • REACH: Not affected
  • ECCN: EAR99
  • Estimated Production Lead Time: 8 weeks
  • Supplied in Quantities: 500 per package

You May Also Be Interested in

Others
Lowest to $0.6722
Bourns Inc.
Lowest to $0.3737
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
AKM Semiconductor Inc.
Lowest to $4.7066
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Toshiba Semiconductor and Storage
Need more? Email Us
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Toko America Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4257 $58.2168
59+ $1.9903 $117.4277
90+ $1.9282 $173.5380
124+ $1.8659 $231.3716
161+ $1.8038 $290.4118
215+ $1.6172 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess