EN
  • EN
  • DE

EMI0805R-2000

Part No EMI0805R-2000
Manufacturer API Delevan Inc.
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 2 KOHM 0805 1LN / 2 kOhms @ 100 MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 500mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr API Delevan Inc.
Series EMI0805R
Package Tape & Reel (TR)
Number of Lines 1
Impedance @ Frequency 2 kOhms @ 100 MHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 500mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting SMD (SMT)
Height (Max) 0.043" (1.10mm)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names EMI0805R-2000 4000 TR
Standard Package 4,000
Win Source Part Number 1176397-EMI0805R-2000
Ultra Librarian 3D Model Ultra Librarian EMI0805R-2000 CAD Model

Description

The EMI0805R-2000 is a ferrite bead filter from API Delevan Inc.

  • Current Rating: 200mA
  • Impedance: 2 kOhms @ 100 MHz
  • Mounting: Surface Mount 0805 (2012 Metric)
  • Maximum Height: 0.043" (1.10mm)
  • REACH Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0306
TDK Corporation
FERRITE BEAD 10 OHM 01005 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 100 OHM 0805 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 220 OHM 0805 1LN
Lowest to $0.0342
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0321
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
Sunlord
FERRITE BEAD 1K OHM 0402 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.2Ohm
Lowest to $0.0268

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess