EN
  • EN
  • DE

TM4C1232D5PMI

Part No TM4C1232D5PMI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 64KB Flash 1.2V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 24K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797196-TM4C1232D5PMI
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1232D5PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1232D5PMI CAD Model

Description

The TM4C1232D5PMI is a high-performance microcontroller from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is a part of the Tiva C Series, which is renowned for its robust architecture, rich set of peripherals, and advanced control capabilities.

Key Features

  • Core: The TM4C1232D5PMI is powered by an ARM Cortex-M4 processor with a floating-point unit (FPU), operating at speeds up to 80 MHz, providing efficient processing capabilities for both integer and floating-point operations.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, ensuring ample space for complex applications and data storage.
  • Communication Peripherals: A comprehensive set of communication features include I2C, SPI, UARTs, USB, and CAN, facilitating versatile connectivity options for various system requirements.
  • Timers and PWM: Multiple timers, including general-purpose and watchdog timers, alongside PWM outputs, support precise timing and control tasks, crucial for real-time applications.
  • Analog to Digital Converters (ADCs): The device boasts a 12-bit ADC with a sample rate of 1 MSPS, providing accurate analog signal measurement and conversion capabilities.
  • GPIO: An extensive array of General-Purpose Input/Output (GPIO) pins with configurable settings for input, output, and interrupt capabilities, allowing for flexible interfacing with external devices.
  • Power Management: Designed with power efficiency in mind, the TM4C1232D5PMI includes a range of power-saving modes to reduce energy consumption in low-power applications.

Applications

The TM4C1232D5PMI microcontroller is an ideal choice for applications requiring a balance between performance, power efficiency, and connectivity. Typical applications include industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices. Its robust feature set also makes it suitable for sensor management, data acquisition systems, and other embedded control applications.

Package and Quality

This microcontroller is available in a compact 64-pin LQFP package, which is conducive to space-constrained designs. Texas Instruments ensures high standards of quality and reliability for the TM4C1232D5PMI, making it a trusted choice for critical and commercial-grade applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7066 $54.8264
9+ $11.2465 $101.2185
14+ $10.8950 $152.5300
19+ $10.5436 $200.3284
25+ $10.1921 $254.8025
33+ $9.1378 $301.5474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess