EN
  • EN
  • DE

1008-822F

Part No 1008-822F
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 8.2UH 264MA 2.16OHM SM  /  8.2 µH Unshielded Inductor 264 mA 2.16Ohm Max 2-SMD, J-Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr API Delevan Inc.
Series 1008
Package Tape & Reel (TR)
Material - Core Ferrite
Inductance 8.2 µH
Tolerance ±1%
Current Rating (Amps) 264 mA
Shielding Unshielded
DC Resistance (DCR) 2.16Ohm Max
Q @ Freq 30 @ 7.9MHz
Frequency - Self Resonant 33MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 7.9 MHz
Mounting SMD (SMT)
Package / Case 2-SMD, J-Lead
Supplier Device Package 1008
Dimension 0.105" L x 0.095" W (2.66mm x 2.41mm)
Height - Seated (Max) 0.085" (2.16mm)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 1008-822F TR 2000
Standard Package 2,000
Win Source Part Number 1041306-1008-822F
Ultra Librarian 3D Model Ultra Librarian 1008-822F CAD Model

Description

The 1008-822F is a fixed inductor manufactured by API Delevan Inc. This inductor is designed for use in various electronic circuits for filtering, tuning, and energy storage applications. Its compact size and robust construction make it suitable for a wide range of industrial and consumer electronics.

Applications

  • Radio Frequency (RF) circuits for impedance matching
  • Power supplies for voltage regulation
  • Filters for noise reduction
  • Oscillators for frequency generation
  • DC-DC converters for power management

Features

  • Fixed inductance value for stable performance
  • Compact 1008 package size for high-density PCB designs
  • High Q factor for efficient energy storage
  • Wide operating temperature range for reliability
  • RoHS compliant for environmental friendliness

Benefits

  • Provides stable and reliable inductance in electronic circuits
  • Reduces noise and interference in sensitive applications
  • Improves the efficiency of power supplies and DC-DC converters
  • Enables compact and high-density circuit designs
  • Contributes to environmentally responsible product design

Additional Details

The 1008-822F inductor has a specific inductance value, measured in microhenries (µH), and a tolerance rating. Its self-resonant frequency (SRF) indicates the frequency at which the inductor's performance begins to degrade due to parasitic capacitance. The inductor's DC resistance (DCR) affects its power handling capability and efficiency. The part is lead-free. Further technical details can be found in the product datasheet provided by API Delevan.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess