EN
  • EN
  • DE

KDS20112BT

Part No KDS20112BT
Manufacturer Apex Tool Group
Catalog Tools
Description DISPENSER NEEDLE TIP 20GA 1000PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Dispensing Equipment - Tips, Nozzles
Mfr Apex Tool Group
Series Weller®
Package Bulk
Product Status Active
Type Dispenser Needle, Tip
Tip Type Needle Tip
Gauge 20
Outer Diameter 0.035" (0.89mm)
Inner Diameter 0.026" (0.66mm)
Color Yellow
Number of Pieces 1000
Base Product Number KDS20112
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
California Prop 65 Warning Information
Win Source Part Number 869516-KDS20112BT
Ultra Librarian 3D Model Ultra Librarian KDS20112BT CAD Model

Description

The Weller® 869516-KDS20112BT is a dispenser needle tip designed for precise and controlled dispensing.

  • Series: Weller®
  • Color: Yellow
  • Package Type: Bulk
  • Pieces: 1
  • Outer Diameter: 0.035 inches (0.89mm)
  • Inner Diameter: 0.026 inches (0.66mm)
  • Gauge: 20
  • REACH: Unaffected
  • California Prop 65 Warning: Yes

You May Also Be Interested in

Apex Tool Group
JKT 130-J6 CHUCK
Lowest to $15.1270
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
Apex Tool Group
1BM 3/8-24 CHUCK & KIM KEY (17-4
Need more? Email Us
Klein Tools, Inc.
2- IN-1 SOCKET SET
Need more? Email Us
8A
3M
GENERAL PURPOSE CLEANER CONCENTR
Need more? Email Us
Klein Tools, Inc.
COLD WEATHER GLOVES MEDIUM
Lowest to $46.9219
Apex Tool Group
ADPTR 3/8F - 1/2M
Need more? Email Us
Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $118.0710
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess