EN
  • EN
  • DE

U1031

Part No U1031
Manufacturer Apem Inc.
Catalog Accessories - Boots, Seals
Description TOGGLE FULL BOOT BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Toggle, Full Boot
For Use With/Related Products 3500, 6000, 5000M and 12000 Series
Mounting Feature Front of Panel
Thread Size 15/32-32 NS-2B
Size / Dimension 0.905" (22.99mm) Height
Color Black
Material Silicone Rubber
Temperature Range - Operating -40°C ~ 85°C
Ingress Protection Environment Sealed
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1563220-U1031
Ultra Librarian 3D Model Ultra Librarian U1031 CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
NKK Switches
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
NKK Switches
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
U31
Apem Inc.
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
APM Hexseal
TOGGLE FULL BOOT GRAY
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT GRAY
Need more? Email Us
Apem Inc.
TOGGLE FULL BOOT BLACK
Need more? Email Us
U21
Apem Inc.
SEALING WASHER 12.20MM ID
Need more? Email Us
Schneider Electric
HARMONY XB4, TRANSPARENT BOOT FO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess